Product Overview: CD4050BNSRG4
The CD4050BNSRG4 is a high-grade hex non-inverting buffer and converter manufactured by Texas Instruments, designed to enhance the performance and flexibility of digital systems. This device is part of TI's 4000 series CMOS logic integrated circuits, known for their reliability and versatility in a wide range of applications.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Converter
- Voltage - Supply: The device can operate on a supply voltage ranging from 3V to 18V, making it suitable for various digital applications.
- Input Level: CMOS
- Output Level: CMOS
- Mounting Type: Surface Mount
- Package / Case: 16-SOIC (0.209", 5.30mm Width)
- Operating Temperature: The device is designed to function over a broad temperature range, typically from -55°C to 125°C, ensuring reliability in extreme conditions.
Performance and Durability
The CD4050BNSRG4 is built to deliver high performance with its robust design. Its ability to handle a wide voltage range allows for flexibility in interfacing with both standard and non-standard logic families. This makes the CD4050BNSRG4 an excellent choice for signal conversion applications, where it can convert signals from high to low logic levels without the need for external components.
Applications
This versatile buffer/converter is suitable for a variety of applications including:
- Logic level conversion for digital interfacing
- Input protection for sensitive microcontrollers
- Driving heavier loads than standard logic gates
- Acting as a buffer to increase drive capability
- Interfacing between different voltage domains in a system
Quality and Reliability
Texas Instruments is known for their commitment to quality, and the CD4050BNSRG4 is no exception. Each device is rigorously tested to meet high standards of performance and reliability. With its wide operating temperature range and durable construction, the CD4050BNSRG4 is designed to withstand challenging environments and provide consistent operation over its lifespan.
Whether you're designing a new system or upgrading an existing one, the CD4050BNSRG4 from Texas Instruments offers the reliability and flexibility needed to ensure smooth and efficient operation.