EN
  • EN
  • DE

CD4052BPW

Part No CD4052BPW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 20 V
Dual Voltage Supply ±2.5 V ~ 9 V
-3db Bandwidth 25MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 18pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -40dB @ 10MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159690-CD4052BPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD4052B
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4052BPW CAD Model

Description

Product Overview: Texas Instruments CD4052BPW

The CD4052BPW is a versatile analog multiplexer/demultiplexer integrated circuit from Texas Instruments, a leader in the semiconductor industry. This device is part of the CD4000 series of CMOS logic integrated circuits and is designed for medium-speed switching applications. It offers a multitude of features that make it suitable for a wide range of applications, including signal gating, modulation/demodulation, and analog-to-digital conversion, to name a few.

Key Features

  • Dual 4-Channel Multiplexing: The CD4052BPW can handle two sets of four channels, enabling users to select between four different analog inputs or outputs per set.
  • Binary Address Decoding: Channel selection is controlled by binary addressing via two input control pins, simplifying the interface with microcontrollers or other digital logic.
  • Low ON-Resistance: The device features low ON-resistance, which reduces signal attenuation and maintains the integrity of the analog signal during switching.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 3V to 18V, making it compatible with various logic levels and power supplies.
  • Low Crosstalk: The CD4052BPW is engineered to minimize crosstalk between multiplexed channels, ensuring clear and precise signal routing.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is critical for protecting sensitive circuits.

Applications

  • Data Acquisition Systems
  • Analog Signal Routing
  • Communication Systems
  • Test Equipment
  • Audio/Video Switching

The CD4052BPW is housed in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-conscious designs. Its robust design ensures reliable operation over a temperature range of -55°C to 125°C, making it suitable for industrial and automotive environments.

Whether you're designing a complex data acquisition system or a simple analog signal switch, the CD4052BPW from Texas Instruments provides the functionality and performance you need. With its combination of flexibility, reliability, and ease of use, it stands out as an excellent choice for your multiplexing and demultiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1487 $50.5580
720+ $0.1393 $100.2960
1,115+ $0.1346 $150.0790
1,600+ $0.1252 $200.3200
2,075+ $0.1205 $250.0375
2,595+ $0.1158 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,320 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess