EN
  • EN
  • DE
  • IT

CD4053BQM96Q1

Part No CD4053BQM96Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4053
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4053BQM96Q1-ND, 296-CD4053BQM96Q1DKR, 296-CD4053BQM96Q1CT, 296-CD4053BQM96Q1TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915077-CD4053BQM96Q1
Ultra Librarian 3D Model Ultra Librarian CD4053BQM96Q1 CAD Model

Description

The CD4053BQM96Q1 from Texas Instruments is a highly versatile analog multiplexer/demultiplexer Integrated Circuit (IC) that is designed to cater to a wide range of applications, from automotive systems to industrial controls. This particular model is part of the 4000 series CMOS logic ICs, which are well-known for their robustness and low power consumption.

Key Features:

  • Multiple Configuration Options: The IC includes three independent analog channels, each of which can be configured as a 2-channel multiplexer or a 1-channel demultiplexer, providing designers with flexibility in their circuit designs.
  • Wide Operating Voltage Range: The CD4053BQM96Q1 operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for interfacing with standard logic levels.
  • Low ON Resistance: The device features low ON resistance, which reduces power loss and improves efficiency in signal switching applications.
  • Binary Address Decoding: The selection of the desired channel is controlled by binary address decoding, which simplifies the integration with digital control logic.
  • Low Crosstalk: The IC is designed to minimize crosstalk between multiplexing channels, ensuring signal integrity in complex systems.
  • High-Speed Switching: Fast switching capabilities are inherent to the CD4053BQM96Q1, enabling it to handle high-frequency signals without significant distortion.

Applications:

  • Automotive systems such as signal routing and sensor interfacing
  • Analog signal switching in communication equipment
  • Data acquisition systems and instrumentation
  • Sample and hold circuits
  • Industrial control systems

The CD4053BQM96Q1 is packaged in a 16-pin SOIC, which is a surface-mount package that saves space on printed circuit boards. The device is also characterized for operation from -55°C to 125°C, making it suitable for harsh environments often encountered in automotive and industrial applications. Its robustness, combined with Texas Instruments' reputation for manufacturing high-quality electronic components, makes the CD4053BQM96Q1 a reliable choice for engineers and designers looking to implement analog multiplexing/demultiplexing in their projects.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3843 $51.8805
320+ $0.3154 $100.9280
495+ $0.3055 $151.2225
680+ $0.2957 $201.0760
875+ $0.2858 $250.0750
1,175+ $0.2562 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,950 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess