EN
  • EN
  • DE

CD4060BNSR

Part No CD4060BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTR/DIVIDER BIN OSC 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Negative Edge 16-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-28694-1-ND, -CD4060BNSRG4-NDR, CD4060BNSR-ND, -CD4060BNSRE4-NDR, CD4060BNSRE4, CD4060BNSRG4-ND, CD4060BNSRE4-ND, 296-28694-6, CD4060BNSRG4, 296-28694-1, 296-28694-2, -CD4060BNSRE4, -CD4060BNSR-NDR, -CD4060BNSRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915078-CD4060BNSR
Ultra Librarian 3D Model Ultra Librarian CD4060BNSR CAD Model

Description

Product Overview: CD4060BNSR from Texas Instruments

The CD4060BNSR is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the 4000 series CMOS logic family and is known for its reliability and versatility in various electronic applications. As a 14-stage ripple-carry binary counter/divider and oscillator, the CD4060BNSR is designed to handle a wide range of timing and counting tasks within electronic circuits.

Key Features

  • Counter and Oscillator Functionality: The device integrates both counter and oscillator functions, which can be used separately or in tandem, depending on the application needs.
  • Wide Voltage Range: It operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for higher voltage applications.
  • High Frequency: The oscillator configuration allows for high-frequency operation, yet with low power consumption, which is ideal for portable and power-sensitive devices.
  • Automatic Reset: The counter advances on the negative-going edge of the clock pulse and can be reset by a high level on the RESET line.
  • Buffered Outputs: All counter stages are master-slave flip-flops, and the state of the counter is indicated by the Q outputs of the flip-flops.

Applications

The CD4060BNSR is suitable for a broad range of applications, including:

  • Timing circuits
  • Time-delay applications
  • Frequency dividers
  • Oscillator circuits in microprocessor systems
  • Automotive systems
  • Wearable technology

Product Specifications

The CD4060BNSR is available in an SOIC-16 package, ensuring a compact footprint for space-constrained applications. The device features a fully static operation and is characterized for operation from -55°C to 125°C, catering to industrial and automotive temperature ranges. The product is also compliant with RoHS standards, ensuring adherence to environmental regulations.

With its robust design and comprehensive features, the CD4060BNSR from Texas Instruments stands as a top choice for designers looking for a reliable counter/divider and oscillator solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7909 $51.4085
155+ $0.6490 $100.5950
240+ $0.6287 $150.8880
330+ $0.6084 $200.7720
430+ $0.5881 $252.8830
570+ $0.5273 $300.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,016 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess