EN
  • EN
  • DE

CD4066BMT

Part No CD4066BMT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD BILATERAL SWITCH 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bilateral, FET Switches
Independent Circuits 4
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028214-CD4066BMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4066BMT CAD Model

Description

Texas Instruments CD4066BMT Quad Bilateral Switch

The CD4066BMT is a high-performance CMOS Quad Bilateral Switch integrated circuit, designed and manufactured by the renowned electronics company, Texas Instruments. This versatile chip is engineered to handle both analog and digital signals, making it an ideal component for a wide array of applications in the electronics industry.

The CD4066BMT consists of four independent bilateral switches, each capable of controlling signals ranging from the very low levels up to 15V peak-to-peak voltage. These switches are bidirectional and can be used in various configurations such as multiplexers, demultiplexers, and signal modulators.

Each switch is activated by a control signal at the enable input. When the enable input is high, the corresponding switch conducts signals between its input and output terminals. Conversely, when the enable input is low, the switch is off, and the high-impedance state of the switch ensures minimal leakage current between the input and output.

The CD4066BMT operates across a wide voltage range, from 3V to 18V, providing flexibility for both standard and non-standard signal levels. Its low power consumption and high noise immunity are characteristic of the CMOS technology used in its design. The device also features low "on" resistance, typically around 100 ohms, which remains stable over the full signal-input range.

Packaged in a compact SOIC-14 package, the CD4066BMT is suitable for high-density integration in both digital and analog systems. It is extensively used in applications such as signal gating, chopping, modulation, demodulation, and switching in communication, instrumentation, and process control systems.

Texas Instruments ensures that the CD4066BMT meets stringent quality and performance standards. The device is also supported by comprehensive technical documentation, making it easy for engineers to integrate into their designs and troubleshoot any issues that may arise.

In summary, the CD4066BMT is a reliable and versatile component that exemplifies Texas Instruments' commitment to providing high-quality, innovative solutions for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1171 $50.3530
915+ $0.1097 $100.3755
1,420+ $0.1060 $150.5200
2,030+ $0.0986 $200.1580
2,635+ $0.0949 $250.0615
3,290+ $0.0912 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,190 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess