EN
  • EN
  • DE

CD4067BNSRE4

Part No CD4067BNSRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24SO  /  1 Circuit IC Switch 16:1 240Ohm 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 14MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 55pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number CD4067
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 994420-CD4067BNSRE4
Ultra Librarian 3D Model Ultra Librarian CD4067BNSRE4 CAD Model

Description

The CD4067BNSRE4 is a highly versatile integrated circuit from Texas Instruments, designed for use in analog and digital multiplexing and demultiplexing applications. This single-chip solution provides 16 channels of multiplexing or demultiplexing capability, making it a valuable component for a wide range of electronic systems requiring efficient channel selection.

Key Features:

  • Multiple Channel Configuration: The IC can operate as a 16-channel multiplexer or demultiplexer, offering flexibility in its application.
  • Binary Addressing: Channel selection is controlled by 4 binary control inputs (A, B, C, and D), which allows for easy interface with microprocessors or other digital systems.
  • Analog or Digital Compatibility: It can handle both analog signals and digital signals, providing a wide signal range from the standard digital logic level up to 15V peak-to-peak.
  • Low ON Resistance: The CD4067BNSRE4 features a low ON resistance, typically around 125 ohms, ensuring minimal signal attenuation during switching.
  • Low Crosstalk: The device is designed to have low crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +125°C, the IC is suitable for use in harsh environments and industrial applications.

Applications:

The CD4067BNSRE4 is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Signal routing
  • Communication systems
  • Remote control systems
  • Instrumentation
  • Analog-to-digital conversion

Quality and Reliability:

As with all Texas Instruments products, the CD4067BNSRE4 is manufactured to high standards of quality and reliability. It is available in a standard NSR suffix, denoting a plastic small-outline package, and is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Whether you're designing a complex data acquisition system or a simple remote control, the CD4067BNSRE4 from Texas Instruments offers a reliable and efficient solution for your multiplexing and demultiplexing needs.

You May Also Be Interested in

Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess