EN
  • EN
  • DE

CD4067BPW

Part No CD4067BPW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name CD4067
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32905-5, CD4067BPW-ND, CD4067BPWE4, CD4067BPWE4-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915079-CD4067BPW
Ultra Librarian 3D Model Ultra Librarian CD4067BPW CAD Model

Description

The CD4067BPW from Texas Instruments is a highly versatile analog multiplexer/demultiplexer integrated circuit, designed to facilitate signal routing in complex electronic systems. This IC is part of the CD4000 series, which is renowned for its robustness and reliability in a wide array of applications.

Key Features

  • Multiple Channel Configurations: The device can function as a 16-channel multiplexer or a 1-to-16 demultiplexer, offering flexibility for various design requirements.
  • Wide Voltage Range: It operates over a broad voltage range from 3V to 18V, ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Binary Address Decoding: The selection of the active channel is controlled by a 4-bit binary address, allowing for easy integration with microcontrollers or other digital systems.
  • Low ON Resistance: The CD4067BPW features a low ON resistance between the input/output ports, minimizing signal attenuation and ensuring high-fidelity signal routing.
  • Break-Before-Make Switching: This functionality ensures that a new channel is connected only after the previous one has been disconnected, preventing cross-talk and signal interference.

Applications

The CD4067BPW is suitable for a variety of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems
  • Remote control applications

Package and Quality

This particular model, CD4067BPW, is packaged in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a space-saving footprint for designs where board space is at a premium. Texas Instruments' commitment to quality ensures that this device meets stringent industry standards for performance and reliability.

Conclusion

The CD4067BPW from Texas Instruments stands as a testament to the company's dedication to providing high-quality, versatile components for the electronics market. Whether for industrial, commercial, or hobbyist applications, this analog multiplexer/demultiplexer is an excellent choice for designers seeking to streamline their signal routing needs.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2411 $55.8495
100+ $1.0184 $101.8400
155+ $0.9866 $152.9230
210+ $0.9547 $200.4870
275+ $0.9229 $253.7975
365+ $0.8274 $302.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess