EN
  • EN
  • DE

ISO7221M

Part No ISO7221M
Manufacturer Texas Instruments
Description DUAL DIGITAL ISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190644-ISO7221M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7221M CAD Model

Description

The ISO7221M is a robust, high-performance digital isolator designed by Texas Instruments to provide superior electrical isolation in a wide range of industrial and commercial applications. With its two independent isolation channels, it ensures that electronic equipment remains protected from dangerous voltage levels and transient energy spikes that can cause damage or data corruption.

This component is particularly well-suited for applications that require high-speed digital isolation, such as industrial automation systems, isolated SPI or I2C interfaces, and medical equipment that demands strict electrical safety standards. The ISO7221M employs magnetic coupling technology within a silicon dioxide (SiO2) insulation barrier, which not only provides a high isolation voltage of up to 4000 VPK but also guarantees a long operational life with high reliability.

One of the key features of the ISO7221M is its low power consumption, which makes it an ideal choice for power-sensitive applications. Additionally, it offers a high data rate of up to 25 Mbps, allowing for rapid communication between isolated domains. Its operational temperature range of -40°C to +125°C ensures that it can withstand extreme environmental conditions without compromising performance.

The ISO7221M comes in a compact SOIC-8 package, making it easy to integrate into existing designs without requiring significant board space. It also supports a wide supply voltage range from 3.0V to 5.5V, providing designers with flexibility in system power design. Furthermore, the device is fully compliant with UL, CSA, VDE, and CQC regulatory standards, ensuring that it meets the necessary international safety requirements.

Overall, the ISO7221M digital isolator from Texas Instruments stands out for its combination of high isolation capabilities, low power consumption, high data rates, and reliability. It is a top choice for engineers and designers looking to enhance the safety and integrity of their electronic systems.

Key Features:

  • Two independent isolation channels
  • 4000 VPK isolation voltage
  • Low power consumption
  • High-speed data rate up to 25 Mbps
  • Wide temperature range: -40°C to +125°C
  • Compact SOIC-8 package
  • Wide supply voltage range: 3.0V to 5.5V
  • Compliance with international safety standards

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess