Product Overview: Texas Instruments CD4082BNSR
The Texas Instruments CD4082BNSR is a high-performance CMOS AND Gate integrated circuit designed to deliver reliable and efficient logic operations. This advanced electronic component is part of the 4000 series logic family, which is well-known for its versatility and widespread use in a variety of digital applications. With its dual 4-input configuration, the CD4082BNSR provides a compact and effective solution for complex logic functions in electronic circuits.
Key Features
- Logic Type: Dual 4-Input AND Gate
- Supply Voltage Range: 3V to 18V, accommodating a wide range of applications from low-voltage portable devices to higher-voltage industrial systems.
- Output Current: Capable of sourcing or sinking up to 6.8mA, providing sufficient drive capability for interfacing with other logic families or driving light loads.
- High Noise Immunity: Characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
- Low Power Consumption: Ideal for battery-operated devices due to its minimal power draw in static conditions.
- Package Type: Supplied in a 14-pin plastic small-outline package (SOIC), making it suitable for space-constrained applications.
Applications
The CD4082BNSR is a versatile component that can be used in a broad array of applications. Its primary use is to implement logical AND functions in digital circuits. This can range from simple control logic in consumer electronics to more complex decision-making circuits in industrial automation systems. Additionally, it's suitable for use in:
- Function generators
- Computer logic components
- Alarm systems
- Data processing
- Instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD4082BNSR is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.
Overall, the Texas Instruments CD4082BNSR is an excellent choice for designers looking for a reliable and flexible dual 4-input AND gate to use in a multitude of digital logic applications.