EN
  • EN
  • DE

CD4085BPW

Part No CD4085BPW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC DUAL AND-ORINV GATE 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Obsolete
Logic Type AND/OR/INVERT Gate
Number of Circuits 2
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CD4085
Standard Package 1,260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577081-CD4085BPW
Ultra Librarian 3D Model Ultra Librarian CD4085BPW CAD Model

Description

Product Overview: CD4085BPW from Texas Instruments

The CD4085BPW is a highly versatile and reliable integrated circuit produced by the renowned manufacturer, Texas Instruments. This particular component is a part of Texas Instruments' extensive range of logic gates, specifically a 4-Input AND-OR-INVERT gate. It is designed to meet the increasing demands of complex digital systems, providing a combination of logical operations in a single package.

The CD4085BPW is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint suitable for space-constrained applications. This package type is favored for its excellent thermal performance and ease of soldering onto printed circuit boards.

One of the critical features of this product is its wide operating voltage range, from 3V to 18V. This flexibility makes the CD4085BPW suitable for interfacing with both standard logic levels and other electronic components that operate at higher voltages. It ensures compatibility with a broad range of digital systems, from battery-operated devices to industrial control systems.

The CD4085BPW operates within a temperature range of -55°C to 125°C, ensuring reliability and stable performance under extreme environmental conditions. This temperature resilience makes it an excellent choice for applications in automotive, aerospace, and industrial settings where durability is a must.

Furthermore, the CD4085BPW boasts a low power consumption, which is a hallmark of CMOS technology. This characteristic is particularly beneficial for portable and battery-powered devices where energy efficiency is crucial. The low power dissipation also contributes to the longevity of the device, reducing the overall maintenance and operational costs.

With its robust design and high functionality, the CD4085BPW is suitable for a wide array of applications, including logic function implementation, signal gating, and complex system integration. It is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

Overall, the CD4085BPW from Texas Instruments is an excellent choice for designers and engineers looking for a dependable and versatile logic gate that can be easily integrated into various digital systems.

You May Also Be Interested in

National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess