EN
  • EN
  • DE

CD4512BCN

Part No CD4512BCN
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element CMOS 3-ST 8-IN 16-Pin PDIP Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Win Source Part Number 240451-CD4512BCN
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name CD4512
Introduction Date January 28, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD4512BCN CAD Model

Description

CD4512BCN - Enhanced 8-Channel Data Selector/Multiplexer

The CD4512BCN provides robust data management with its efficient 8-channel multiplexing, perfect for enhancing the performance and reliability of your digital projects.

  • Applications:
    • Switching in control systems
    • Instrument selection circuits
    • Data acquisition systems
  • Features and Benefits:
    • Efficient 8-channel data selection
    • Improved noise margin for stable operation
    • Operates within the 3V to 15V voltage range
  • Additional Details:
    • Ideal for educational and prototype applications
    • Designed for durability and precision
    • Manufactured for high environmental standards compliance

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess