EN
  • EN
  • DE

CD4512BMT

Part No CD4512BMT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8CH DATA SELECTOR HV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028256-CD4512BMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4512BMT CAD Model

Description

CD4512BMT from Texas Instruments

The CD4512BMT is a high-performance, CMOS logic-level 8-channel data selector manufactured by Texas Instruments, a leader in semiconductor design and production. This versatile integrated circuit (IC) is designed for the selection of one-of-eight data lines, making it an essential component in various digital applications such as data multiplexing, signal routing, and function generation.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Channels: 8
  • Input Voltage (Max): 18 V
  • Output Current: 6.8 mA
  • Propagation Delay Time: 210 ns at 5V, 50 ns at 10V, 40 ns at 15V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Performance and Quality

The CD4512BMT is designed to meet the stringent requirements of the electronics industry, providing reliable performance even under harsh conditions. It features a wide operating temperature range, making it suitable for automotive, industrial, and military applications where temperature extremes are common. The device's high noise immunity and low power consumption make it an excellent choice for battery-operated and portable electronic devices.

Applications

With its high level of integration and flexibility, the CD4512BMT is ideal for a broad range of applications, including:

  • Data transmission systems
  • Instrumentation and control systems
  • Digital signal processing
  • Communication systems
  • Function generators

Quality Assurance and Support

Texas Instruments is committed to delivering high-quality products. The CD4512BMT undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this IC into their designs.

You May Also Be Interested in

Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0037 $50.1850
125+ $0.8236 $102.9500
190+ $0.7979 $151.6010
260+ $0.7721 $200.7460
335+ $0.7464 $250.0440
450+ $0.6692 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess