EN
  • EN
  • DE

CD4518BPW

Part No CD4518BPW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL BCD UP-COUNTER 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 134223-CD4518BPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4518BPW CAD Model

Description

CD4518BPW Dual BCD Up/Down Counter

The CD4518BPW IC provides a flexible, efficient solution for counter and frequency division tasks, featuring excellent performance in varied electronic systems.

Applications

  • Digital Metering Devices
  • Frequency Counters
  • Microcontroller-based Projects

Features and Benefits

  • Dual BCD Configuration: Enhances counting capabilities for various digital applications.
  • Wide Operating Temperature Range: Ensures functionality in diverse environmental conditions.
  • High Noise Immunity: Reliable performance in noisy environments.

Additional Details: This component is optimized for integrating seamlessly with other digital logic elements, providing precise counting metrics.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess