EN
  • EN
  • DE
  • IT

CD4521BM96

Part No CD4521BM96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 24STAGE FREQ DIVIDER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 13MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028261-CD4521BM96
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4521BM96 CAD Model

Description

The CD4521BM96 is a high-precision, versatile integrated circuit from the renowned manufacturer Texas Instruments, designed to serve as a 24-stage frequency divider and an oscillator. This CMOS device is part of the 4000 series logic ICs, known for their robustness and compatibility with a wide range of digital applications.

Key Features:

  • Integrated Oscillator: The CD4521BM96 comes with a built-in oscillator circuit that requires only an external capacitor and two resistors to set the desired frequency, simplifying design and reducing component count.
  • Frequency Divider: As a frequency divider, it can divide the input frequency by any power of 2 up to 2<sup>24, making it extremely useful in timing applications where precise long-duration timing is required.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, ensuring compatibility with various logic levels and providing designers with flexibility in power supply selection.
  • Low Power Consumption: Adhering to the CMOS technology's low power consumption characteristics, the CD4521BM96 is ideal for battery-operated and power-sensitive applications.
  • Buffered Outputs: All outputs are fully buffered, providing high noise immunity and the ability to drive long lines or inputs requiring a high fanout.

Applications:

The CD4521BM96 is well-suited for a broad range of applications, including:

  • Time delay circuits
  • Frequency counters
  • Time-division multiplexing
  • Long-duration timers
  • Sequential timing applications

Package and Quality:

Encased in an industry-standard SOIC-16 package, the CD4521BM96 is not only robust but also space-efficient, making it an excellent choice for compact electronic designs. Texas Instruments ensures the highest quality and reliability for their products, and the CD4521BM96 is no exception, meeting stringent industry standards for performance and durability.

Whether you're designing consumer electronics, industrial control systems, or complex timing solutions, the CD4521BM96 offers a reliable and efficient foundation for your frequency division and oscillation needs.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC 14-STAGE B
Lowest to $65.8928
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Lowest to $0.4706
Texas Instruments
IC DECADE COUNTER DL 4BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $31.9426
Harris Corporation
IC BINARY COUNTER 21-BIT 16CDIP
Lowest to $1.1760
Texas Instruments
CD40103B-MIL CMOS 8-STAGE PRESET / Counter IC Element Bit
Lowest to $33.7595
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Lowest to $0.5477
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 4-STA
Lowest to $8.6604

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7022 $56.1760
195+ $0.5762 $112.3590
305+ $0.5582 $170.2510
415+ $0.5402 $224.1830
540+ $0.5223 $282.0420
720+ $0.4682 $337.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess