EN
  • EN
  • DE
  • IT

CD4045BF

Part No CD4045BF
Manufacturer Harris Corporation
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 21-BIT 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Harris Corporation
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 21
Count Rate 30 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number CD4045
Standard Package 159 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90489-CD4045BF
Ultra Librarian 3D Model Ultra Librarian CD4045BF CAD Model

Description

CD4045BF Product Description

The CD4045BF is a versatile and reliable integrated circuit designed for various electronic applications. Featuring a robust design, this chip is suitable for use in digital and analog signal processing systems.

Features and Benefits

  • High noise immunity: The CD4045BF is engineered to withstand electrical interference, ensuring stable performance.
  • Wide voltage range: Operates seamlessly across a range of voltage inputs.
  • Low power consumption: Designed for energy-efficient performance in both active and standby modes.

Applications

  • Frequency synthesizers
  • Signal modulators
  • Digital clock circuits

Due to its reliable performance and versatility, the CD4045BF is a popular choice among hobbyists and professionals alike.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 21-BIT 16CDIP
Lowest to $1.1760
Texas Instruments
DUAL 4-BIT BINARY COUNTERS 14-CD
Lowest to $81.1327
Texas Instruments
54LS161A SYNCHRONOUS 4-BIT COUNT / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $3.9161
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
Lowest to $1.6050
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $31.9426
Harris Corporation
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
CD40103B-MIL CMOS 8-STAGE PRESET / Counter IC Element Bit
Lowest to $33.7595
Texas Instruments
SN54LS161A SYNCHRONOUS 4-BIT COU / Counter IC Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1760 $58.8000
120+ $0.9650 $115.8000
180+ $0.9349 $168.2820
250+ $0.9046 $226.1500
325+ $0.8745 $284.2125
430+ $0.7840 $337.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess