EN
  • EN
  • DE

JM38510/32702BCA

Part No JM38510/32702BCA
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS 14-CD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number JM38510
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608995-JM38510/32702BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/32702BCA CAD Model

Description

The JM38510/32702BCA is a high-performance microcircuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the JM38510 series, which is known for its reliability and compliance with stringent military standards. It is specifically designed to meet the rigorous demands of aerospace, defense, and other high-reliability applications.

The JM38510/32702BCA is a dual monolithic high-speed differential comparator that operates over a wide voltage range. It is characterized for operation from -55°C to +125°C, making it suitable for extreme environments. This device has been engineered to offer fast response times, low power consumption, and a high degree of precision.

Key features of the JM38510/32702BCA include:

  • Fast Propagation Delay: Ensures quick response times which are crucial for high-speed signal processing applications.
  • Low Power Consumption: Ideal for use in power-sensitive applications, extending the life of battery-powered devices and reducing energy costs.
  • Wide Supply Voltage Range: Compatible with various power supply levels, enhancing the versatility of the device in different circuit configurations.
  • High Input Impedance: Minimizes the loading effect on the input signal source, preserving signal integrity.
  • Differential Input Voltage Range: Allows for a broader range of input signals, increasing the comparator's flexibility in various applications.
  • Output Compatibility: The device's outputs are designed to interface with TTL, MOS, and CMOS logic systems without the need for external components.

In terms of packaging, the JM38510/32702BCA is provided in a ceramic flat package, which offers superior thermal and mechanical properties compared to standard plastic packages. This enhances the device's durability and reliability under harsh conditions.

Texas Instruments' commitment to quality is evident in the JM38510/32702BCA, with its production and testing processes designed to meet MIL-PRF-38535 standards. Customers can trust this product for mission-critical applications where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4399 $72.4399
2+ $70.1762 $140.3524
3+ $67.9124 $203.7372
4+ $65.6487 $262.5948
6+ $58.8574 $353.1444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess