EN
  • EN
  • DE
  • IT

CD54HCT393F

Part No CD54HCT393F
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC DUAL 4-STA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 27 MHz
Trigger Type Negative Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577348-CD54HCT393F
Ultra Librarian 3D Model Ultra Librarian CD54HCT393F CAD Model

Description

Product Overview: CD54HCT393F High-Speed CMOS Logic Dual Binary Counter

The CD54HCT393F is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability. This device belongs to the high-speed CMOS logic family and features a dual 4-stage binary counter. The CD54HCT393F is designed to operate with the same speed performance as LSTTL while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: The device is a dual binary counter, which consists of two identical, independent counters that can be used in various counting applications.
  • High-Speed Performance: With the ability to operate at high speeds, the CD54HCT393F is suitable for quick signal processing and timing operations.
  • Low Power Consumption: It combines the high speed of LSTTL with the low power consumption of standard CMOS integrated circuits, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Operating Voltage Range: The device can function across a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs.
  • Output Drive Capability: The CD54HCT393F offers robust output drive capability, compatible with both TTL and CMOS levels.
  • Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The CD54HCT393F is versatile and can be used in a wide range of applications, including:

  • Frequency division
  • Time delay generation
  • Counter design and implementation
  • Event counting
  • Pulse shaping

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CD54HCT393F is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in demanding environments. The device's robust construction and proven design make it a preferred choice for engineers and designers looking for a dependable binary counter solution.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC 7-STAGE BI / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $43.9949
ON Semiconductor
IC BINARY COUNTER
Need more? Email Us
Texas Instruments
IC DECADE COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
54LS161A SYNCHRONOUS 4-BIT COUNT / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $3.9161
Texas Instruments
DUAL 4-BIT BINARY COUNTERS 14-CD
Lowest to $81.1327
Harris Corporation
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Need more? Email Us
Texas Instruments
CD40103B-MIL CMOS 8-STAGE PRESET / Counter IC Element Bit
Lowest to $33.7595
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Lowest to $0.4706
Texas Instruments
CD54HC40103 HIGH SPEED CMOS LOGI / Counter IC Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6604 $60.6228
16+ $7.1061 $113.6976
25+ $6.8840 $172.1000
34+ $6.6619 $226.5046
44+ $6.4399 $283.3556
59+ $5.7736 $340.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess