EN
  • EN
  • DE
  • IT

CD54HC4024F

Part No CD54HC4024F
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC 7-STAGE BI / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577282-CD54HC4024F
Ultra Librarian 3D Model Ultra Librarian CD54HC4024F CAD Model

Description

Product Overview: CD54HC4024F High-Speed CMOS Logic 7-Stage Binary Counter

The CD54HC4024F is a high-speed silicon-gate CMOS 7-stage binary counter manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption. Designed to operate over a broad voltage range from 2V to 6V, the CD54HC4024F is suitable for battery-operated devices and other applications where power efficiency is crucial.

Featuring a fully static operation, the CD54HC4024F maintains its state indefinitely without the need for a clock signal, making it an excellent choice for simple timing applications. The device counts on the negative-going edge of the clock pulse, which provides flexibility in controlling the timing of the count operation. Each of the seven flip-flops within the counter is master-slave configured, ensuring reliable operation and accurate counting.

The counter advances on the edge of the clock pulse, and the count can be easily expanded by cascading multiple CD54HC4024F units. The counter's outputs are not buffered, which allows for higher count frequencies. The output of the seventh stage can be used as a clock input to subsequent counters or other logic circuits, expanding its utility in complex digital systems.

The CD54HC4024F is packaged in a durable ceramic flat package, ensuring robustness and reliability even in harsh environments. This makes it suitable for industrial and military applications where temperature extremes and rugged conditions are the norm.

Key features of the CD54HC4024F include:

  • 7-stage binary counter
  • High-speed operation
  • Wide operating voltage range (2V to 6V)
  • Fully static operation
  • Master-slave flip-flop configuration
  • Expandable by cascading multiple units
  • Unbuffered outputs for higher frequency operation
  • Durable ceramic flat package

Whether used in digital timers, frequency dividers, counters, or as part of a more complex digital system, the CD54HC4024F from Texas Instruments provides a reliable and efficient solution for your counting and timing needs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $32.7591
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC 14-STAGE B
Lowest to $65.8928
Texas Instruments
HIGH SPEED CMOS LOGIC DECADE COU / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Lowest to $0.6633
ON Semiconductor
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL 4-BIT BINARY COUNTERS 14-CD
Lowest to $81.1327
Texas Instruments
54LS161A SYNCHRONOUS 4-BIT COUNT / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $3.9161
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $31.9426

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9949 $87.9898
4+ $36.0985 $144.3940
5+ $34.9704 $174.8520
7+ $33.8423 $236.8961
9+ $32.7142 $294.4278
12+ $29.3300 $351.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess