EN
  • EN
  • DE
  • IT

CD4536BDWR

Part No CD4536BDWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 5MHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Programmable Timer
Count 2 ~ 2²⁴
Frequency 5MHz
Voltage - Supply 3V ~ 18V
Current - Supply 3 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number CD4536
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577158-CD4536BDWR
Ultra Librarian 3D Model Ultra Librarian CD4536BDWR CAD Model

Description

The CD4536BDWR is a high-quality programmable timer manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile integrated circuit is designed to provide reliable timing solutions across a wide range of applications. It is particularly well-suited for use in timing delays, pulse generation, and frequency division, making it an essential component in both consumer and industrial electronics.

Key Features

  • Programmable Timer: The CD4536BDWR offers users the flexibility to program the timing intervals according to their specific needs, which can be critical for custom applications.
  • Wide Voltage Range: This device operates over a voltage range of 3V to 15V, making it suitable for various power environments and compatible with other logic families.
  • High Timing Accuracy: Precision is key in timing applications, and the CD4536BDWR delivers with its stable and accurate timing characteristics.
  • Multiple Operating Modes: It supports monostable (one-shot) or astable (free-running) modes, providing a versatile solution for different timing requirements.

Applications

The CD4536BDWR's flexibility and reliability make it an excellent choice for a broad spectrum of applications, including:

  • Timing circuits in consumer electronics
  • Sequential timing in industrial controls
  • Pulse-width modulation (PWM) for motor control
  • Frequency division in communication systems

Package and Quality

Encased in a SOIC-16 wide body package, the CD4536BDWR ensures a compact footprint while offering adequate pin spacing for easy integration into various PCB designs. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

Whether you're developing sophisticated industrial systems or designing consumer electronics, the CD4536BDWR from Texas Instruments provides the functionality and reliability needed for your timing solutions. Its programmability, wide voltage range, and multi-mode operation make it a versatile and indispensable component for engineers and designers alike.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $1.5168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7892 $59.1900
175+ $0.6476 $113.3300
270+ $0.6273 $169.3710
370+ $0.6070 $224.5900
480+ $0.5869 $281.7120
640+ $0.5262 $336.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess