EN
  • EN
  • DE

CD54HC173F

Part No CD54HC173F
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC QUAD D-TYP / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 34ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577248-CD54HC173F
Ultra Librarian 3D Model Ultra Librarian CD54HC173F CAD Model

Description

Product Overview: CD54HC173F from Texas Instruments

The CD54HC173F is a high-speed CMOS logic Quad D-type Flip-Flop with a clear function, manufactured by the renowned semiconductor company Texas Instruments. This integrated circuit is designed to be used in a wide range of applications, from data storage to system synchronization and state machine implementation.

Key Features

  • Logic Type: Quad D-Type Flip Flop with clear
  • Package / Case: Ceramic Flatpack
  • Operating Temperature: -55°C to +125°C, making it suitable for military and aerospace applications
  • Supply Voltage Range: 2V to 6V, allowing for flexibility in various power environments
  • High-Speed Performance: The CD54HC173F operates at high speeds, ensuring quick data transfer and processing capabilities.
  • Low Power Consumption: As part of the HC family, it exhibits low power dissipation yet maintains the ability to drive 10 LS-TTL loads.

Applications

The CD54HC173F is versatile and can be used in multiple types of electronic systems. Some of its typical applications include:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HC173F is no exception. It is designed to meet the stringent requirements of the military standards, ensuring high reliability and performance under extreme conditions. The device is also characterized for operation from -55°C to +125°C, which guarantees functionality across a broad range of temperatures.

For designers and engineers looking for a robust and reliable flip-flop solution, the CD54HC173F from Texas Instruments stands out as an excellent choice. Its combination of high-speed operation, wide operating temperature range, and compatibility with various power supply voltages makes it a versatile component for any high-performance digital system.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess