EN
  • EN
  • DE

CD54HC238F3A

Part No CD54HC238F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH SPEED CMOS LOGIC 3-TO-8 LIN / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577256-CD54HC238F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC238F3A CAD Model

Description

Product Overview: CD54HC238F3A

The CD54HC238F3A is a high-speed CMOS logic 3-to-8 line decoder/demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the HC (High-speed CMOS) family, which is known for combining the speed of LS TTL (Low-power Schottky Transistor-Transistor Logic) with the low power consumption of standard CMOS technologies. The device is specifically engineered for use in high-performance memory-decoding or data-routing applications, requiring very short propagation delay times.

In its typical application, the CD54HC238F3A takes three binary input signals and decodes them into one of eight mutually exclusive outputs. Each output can drive up to 10 LS TTL loads. The high current drive capability and the significant fan-out make this device suitable for interfacing with peripheral units or can be used as input signal expanders.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V
  • High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • Output Current: High - 5.2 mA, Low - 5.2 mA
  • Propagation Delay Time: 13 ns at VCC = 5V, CL = 15 pF, TA = 25°C

The CD54HC238F3A's robust design features balanced propagation delay and transition times, which ensures that the device operates with maximum efficiency and reliability. It is also characterized for operation from -55°C to 125°C, making it suitable for the most demanding environmental conditions.

Applications

The versatility of the CD54HC238F3A makes it an ideal choice for a wide range of applications, including:

  • Memory decoding or data routing
  • Instrumentation
  • Telecommunications systems
  • Microprocessor support
  • Computer peripheral management

With its robust feature set and high-performance capabilities, the CD54HC238F3A from Texas Instruments is a reliable and efficient choice for designers looking to implement 3-to-8 line decoding or demultiplexing in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2899 $61.2899
2+ $50.2892 $100.5784
4+ $48.7176 $194.8704
5+ $47.1461 $235.7305
6+ $45.5746 $273.4476
8+ $40.8600 $326.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess