EN
  • EN
  • DE

CD54HC4053F3A

Part No CD54HC4053F3A
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description HIGH SPEED CMOS LOGIC ANALOG MUL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 3
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 8.5Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577288-CD54HC4053F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4053F3A CAD Model

Description

Product Overview: CD54HC4053F3A

The CD54HC4053F3A is a high-performance silicon-gate CMOS device from Texas Instruments that offers a versatile triple 2-channel multiplexer/demultiplexer functionality. Its design is optimized to handle both digital and analog signals, making it an essential component in a wide range of electronic applications where signal routing is required.

Key Features

  • Triple 2-Channel Multiplexing: The device includes three separate double-pole, double-throw (DPDT) switches, allowing it to route signals from three different input/output pairs.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing compatibility with various logic levels and making it suitable for battery-operated devices.
  • Low Power Consumption: The CD54HC4053F3A boasts low power requirements, with a typical quiescent current of only 80 nA, which is ideal for power-sensitive applications.
  • High Noise Immunity: True CMOS logic levels are achieved, providing high noise immunity and the ability to operate in noisy environments.
  • Binary Address Decoding: On-chip binary decoding is featured on the chip, which simplifies the design and reduces the number of external components required.

Applications

The CD54HC4053F3A is versatile enough to be used in a variety of applications, including:

  • Signal gating
  • Signal modulation/demodulation
  • Analog-to-digital conversion systems
  • Communication systems
  • Test equipment
  • Function generators

Quality and Reliability

As with all Texas Instruments products, the CD54HC4053F3A is manufactured to the highest quality standards. The device is available in various packages, including the durable ceramic DIP, which ensures reliability even under harsh conditions. It also meets or exceeds the specifications of the JEDEC standard No. 7A.

Environmental Compliance

Texas Instruments is committed to environmental stewardship and the CD54HC4053F3A is designed to comply with the latest environmental regulations, including RoHS and REACH.

For engineers and designers looking for a reliable and flexible solution to manage multiple signal paths in their digital or analog systems, the CD54HC4053F3A from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2711 $72.5422
4+ $29.7609 $119.0436
6+ $28.8309 $172.9854
8+ $27.9009 $223.2072
10+ $26.9709 $269.7090
13+ $24.1808 $314.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess