EN
  • EN
  • DE

CD54HC574F3A

Part No CD54HC574F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC OCTAL POSI / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577298-CD54HC574F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC574F3A CAD Model

Description

Product Overview: Texas Instruments CD54HC574F3A

The Texas Instruments CD54HC574F3A is a high-speed CMOS logic Octal Edge-Triggered D-Type Flip-Flop with 3-state outputs. This integrated circuit is designed to meet the demanding requirements of fast data storage and transfer in complex digital systems. The device features eight flip-flops with individual D-type inputs and 3-state outputs, making it ideal for bus-oriented applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Package / Case: Ceramic Flatpack
  • Mounting Type: Through-Hole
  • Operating Temperature: -55°C to 125°C, making it suitable for military and aerospace applications
  • High-Speed Performance: Significantly faster than conventional CMOS and LSTTL devices
  • Low Power Consumption: Combines high speed with the low power dissipation characteristic of CMOS
  • Supply Voltage Range: 2V to 6V
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • 3-State Outputs: Can be put into high impedance state, allowing for bus interfacing in multi-master systems

Applications

The CD54HC574F3A is versatile and can be used in a wide array of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communication Systems
  • Control Systems
  • Instrumentation
  • Processors and Microcontrollers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD54HC574F3A is no exception and is manufactured to the highest standards, ensuring consistent performance and longevity in critical applications. With its robust operating temperature range, it is designed to withstand harsh environments and maintain functionality.

Conclusion

Overall, the Texas Instruments CD54HC574F3A is a reliable and high-performing component that offers the functionality needed for efficient data handling in complex digital systems. Its combination of speed, low power consumption, and versatile applications makes it an excellent choice for designers looking to optimize their digital designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2764 $94.5528
3+ $38.7909 $116.3727
4+ $37.5787 $150.3148
6+ $36.3665 $218.1990
8+ $35.1543 $281.2344
10+ $31.5176 $315.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess