EN
  • EN
  • DE

CD54HCT132F

Part No CD54HCT132F
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic Quad 2-Input NAND Schmitt Trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160007-CD54HCT132F
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HCT132F CAD Model

Description

The CD54HCT132F is a high-performance, silicon-gate CMOS device from Texas Instruments that combines the low power advantages of CMOS technology with the high speed of TTL. This integrated circuit features four independent 2-input NAND gates with Schmitt-trigger action on both inputs, making it a versatile component for a wide range of digital applications.

Each gate in the CD54HCT132F has hysteresis between the positive-going and negative-going input thresholds, which is typically 0.8V at VCC = 5V, providing noise immunity and the capability of transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing the device's performance in applications where noise is a concern.

The device is characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme temperature conditions, making it suitable for military and aerospace applications. The CD54HCT132F is designed to be compatible with the JEDEC standard no. 7A requirements, and it directly interfaces with the TTL family for ease of use in systems incorporating both technologies.

The logic gates within the CD54HCT132F are designed with an output drive capability of 10 LSTTL loads, which means it can drive multiple inputs without the need for additional buffering. The high drive strength, combined with the fast switching speeds, makes this device an excellent choice for interfacing with high-speed microprocessors and for use in systems where high data throughput is required.

In terms of power consumption, the CD54HCT132F operates with a typical static power supply current of only 20μA, which is significantly lower than that of equivalent TTL devices, contributing to the efficiency of the overall system design. This feature, along with its robustness and speed, makes the CD54HCT132F a preferred choice for energy-sensitive and critical timing applications.

Overall, the CD54HCT132F from Texas Instruments is a reliable and efficient solution for designers seeking high-speed logic circuitry with the added benefits of CMOS technology. Its combination of speed, power efficiency, and noise immunity makes it an excellent choice for a variety of digital logic functions in industrial, commercial, and military applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.9547 $105.9547
2+ $102.5368 $205.0736
3+ $99.1189 $297.3567
4+ $88.8652 $355.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess