EN
  • EN
  • DE

CD54HCT238F3A

Part No CD54HCT238F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH SPEED CMOS LOGIC 3-TO-8 LIN / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577331-CD54HCT238F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT238F3A CAD Model

Description

Product Overview: CD54HCT238F3A by Texas Instruments

The CD54HCT238F3A is a high-performance CMOS Logic 3-to-8 Line Decoder/Demultiplexer manufactured by Texas Instruments. This integrated circuit is designed to be used in applications that require the conversion of a 3-bit binary input into one of eight mutually exclusive outputs. It is particularly well-suited for implementing decoding functions in memory address decoding, data routing, and control signal generation.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: The CD54HCT238F3A offers fast propagation delays, ensuring swift and reliable operations in time-critical applications.
  • High Noise Immunity: Characteristic of Texas Instruments' HCT logic family, this product has a balanced noise immunity level, making it robust against environmental noise and interference.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which makes it versatile for interfacing with various logic families.
  • Low Power Consumption: The device has a low power consumption profile, which is ideal for energy-sensitive applications.

Applications

The CD54HCT238F3A is utilized in a diverse set of applications across various industries. Some common applications include:

  • Memory address decoding for microprocessors
  • Data routing and signal distribution
  • Control signal generation for peripheral devices
  • Function generators and instrumentation
  • Communication systems for channel selection

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD54HCT238F3A is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a ceramic flat package, ensuring durability and reliability even under harsh conditions.

In summary, the CD54HCT238F3A from Texas Instruments is a versatile and reliable choice for designers looking for a 3-to-8 line decoder/demultiplexer that combines high-speed performance with low power consumption. Its wide range of applications and robust design makes it an essential component for any digital logic system.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3019 $56.6038
5+ $23.2221 $116.1105
7+ $22.4964 $157.4748
10+ $21.7707 $217.7070
12+ $21.0451 $252.5412
16+ $18.8680 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess