The CD54HCT32F3A is a high-performance, CMOS logic gate integrated circuit manufactured by Texas Instruments. This device is part of the HCT (High-Speed CMOS, TTL-compatible) family, which is known for combining the low power consumption of CMOS with the speed and drive characteristics of TTL devices. The CD54HCT32F3A is specifically a quad 2-input OR gate, which is a fundamental component in digital electronics used for combining multiple logic signals.
Key Features
- Logic Type: Quad 2-Input OR Gate
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems and providing ease of integration into a wide range of digital circuits.
- High Output Current: Capable of sourcing or sinking up to 4 mA, allowing it to drive multiple loads or interface with other logic families.
- Speed: Fast propagation delay, ensuring quick response times in critical applications.
- Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
- Package: Available in a variety of package types to suit different assembly and space requirements.
Applications
The CD54HCT32F3A is versatile and can be used in a wide array of applications, including:
- Logic function synthesis
- Signal gating
- Input/output expansion
- Control logic
- Function generators
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the CD54HCT32F3A is no exception. The device is subjected to rigorous testing and quality control measures to ensure reliable performance in the field. This commitment to quality makes the CD54HCT32F3A a trustworthy component for your digital logic solutions.
Support and Resources
For technical support, datasheets, and additional resources, customers can visit the Texas Instruments website. There, engineers and designers can find everything needed to implement the CD54HCT32F3A into their projects, including application notes, reference designs, and product lifecycle information.