The CD74AC14M96 is a high-performance, CMOS logic family hex Schmitt-trigger inverter designed and manufactured by Texas Instruments. This integrated circuit (IC) provides a robust solution for digital signal processing with its unique ability to handle slow input transition rates with increased hysteresis, making it an ideal choice for applications that require noise immunity or shaping of input signals that are not perfectly square.
Key Features
- Logic Type: Hex Schmitt-Trigger Inverter
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
- Operating Temperature: -55°C to 125°C, making it reliable for use in extreme environmental conditions.
- Package / Case: SOIC-14, a small-outline integrated circuit that is optimal for space-constrained applications.
- Logic Family: AC, known for its high speed and low power consumption.
- Output Current: ±24mA, providing sufficient drive capability for most logic-level loads.
- Hysteresis Voltage: Typically at 0.8V, offering excellent noise immunity.
Applications
The CD74AC14M96 is versatile and can be used across a wide range of applications such as:
- Wave shaping and noise elimination
- Signal processing
- Glitch-free clock circuits
- Pulse shaping
- Logic level conversion
Quality and Reliability
Texas Instruments is committed to providing high-quality products. The CD74AC14M96 is no exception, with its rigorous testing and validation processes ensuring reliability and performance. This IC is also supported by Texas Instruments' extensive technical documentation and application support, making integration into your design a seamless process.
Ordering Information
The CD74AC14M96 is available in a tape and reel format, with the part number suffix 'M96' indicating the packaging method suitable for automated assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.