EN
  • EN
  • DE

MAX1637EEE+T

Part No MAX1637EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.15 V to 5.5 V
Frequency - Switching 200kHz to 300kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 106002-MAX1637EEE+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1637EEE+T CAD Model

Description

Product Overview: MAX1637EEE+T from Maxim Integrated

The MAX1637EEE+T is a high-performance, step-down controller integrated with advanced features, designed by Maxim Integrated to cater to the demanding needs of precision voltage regulation in complex electronic systems. This component is specifically engineered to provide efficient power management for CPUs, memory, and other digitally-sensitive components that require stable and reliable voltage supplies.

Key Features

  • Wide Input Voltage Range: The MAX1637EEE+T operates over a broad input voltage range, making it versatile for various applications.
  • High Efficiency: With its step-down configuration, this controller is optimized for converting higher input voltages to lower output voltages with minimal power loss, ensuring high efficiency in power conversion.
  • Precision Voltage Regulation: It provides precise voltage regulation, which is critical for maintaining the performance and longevity of sensitive electronic components.
  • Programmable Switching Frequency: The switching frequency of the MAX1637EEE+T is programmable, allowing designers to balance between efficiency and component size.
  • Thermal Management: The product is equipped with thermal protection features that help prevent overheating and potential damage to the device and the system it powers.
  • Compact Package: The MAX1637EEE+T comes in a compact QSOP-16 package, which is ideal for space-constrained applications.

Applications

The MAX1637EEE+T is suitable for a wide range of applications, including but not limited to:

  • CPU core power supplies
  • Memory power supplies
  • Graphics cards
  • Embedded systems
  • Telecommunications equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1637EEE+T is no exception. It is built to meet high standards, ensuring stable performance across its operational lifespan. The component is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances in electronic devices.

In summary, the MAX1637EEE+T from Maxim Integrated is an exceptional choice for designers looking for a robust and reliable step-down controller that provides efficient power management with precision voltage regulation for high-performance electronic systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess