EN
  • EN
  • DE

CD74AC540M

Part No CD74AC540M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74AC540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32969-5, CD74AC540M-ND, CD74AC540MG4, CD74AC540MG4-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866139-CD74AC540M
Ultra Librarian 3D Model Ultra Librarian CD74AC540M CAD Model

Description

Overview of Texas Instruments CD74AC540M

The Texas Instruments CD74AC540M is an octal buffer and line driver designed to provide high-speed, high-drive capabilities while maintaining the low power consumption of CMOS circuitry. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers thanks to its bidirectional transceiver functionality.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 1.5V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-20

The CD74AC540M is characterized for operation from -55°C to +125°C, making it a robust choice for a wide range of applications. The device features eight non-inverting buffers with 3-state outputs that can be placed in a high-impedance mode. This is particularly useful in multiplexed data transmission systems where output connection to a common bus is required.

Applications

The CD74AC540M is versatile in its applications, including:

  • Bus driving
  • Buffer memory address registers
  • Data transmission systems
  • Backplane driving

With its high-drive outputs, which can drive up to 15 LSTTL loads, the CD74AC540M is an excellent choice for interfacing with the high-capacitance and high-impedance inputs commonly found in bus-structured systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74AC540M is no exception. The device is built to meet or exceed the stringent requirements of the automotive, industrial, and telecommunications markets. Its reliability is ensured through rigorous testing and adherence to industry standards for integrated circuitry.

In conclusion, the Texas Instruments CD74AC540M is a reliable, high-performance octal buffer and line driver that offers the benefits of CMOS technology, including low power consumption and high noise immunity, while providing the necessary drive capability for bus-oriented systems.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8292 $53.8980
150+ $0.6804 $102.0600
230+ $0.6592 $151.6160
315+ $0.6379 $200.9385
410+ $0.6166 $252.8060
545+ $0.5528 $301.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess