EN
  • EN
  • DE

CD74AC541E

Part No CD74AC541E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFER/LINE DRIVERS, 3-STATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1160090-CD74AC541E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC541
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC541E CAD Model

Description

The CD74AC541E is a high-performance, octal buffer/line driver designed by Texas Instruments to provide high-speed driving of bus lines or buffer memory address registers. This integrated circuit is part of the Advanced CMOS Logic family and is characterized by its exceptional speed and output drive capabilities.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Operating Voltage: Ranges from 1.5V to 5.5V, making it suitable for a wide array of applications.
  • Drive Capability: Capable of driving heavily loaded bus lines with high capacitive loads while maintaining signal integrity.
  • Speed: Fast propagation delays and output transition times.
  • Output States: Three-state outputs that can be placed in a high-impedance state, effectively disconnecting the output from the bus.

Product Applications:

The CD74AC541E is versatile and can be used in a variety of applications, including:

  • Bus driving for data transmission systems.
  • Memory address driving for high-speed memory modules.
  • Buffering for data processing units.
  • Input/Output port expansion for microcontrollers.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The CD74AC541E is manufactured with this in mind, ensuring stable and reliable performance in demanding environments.

Package and Availability:

The CD74AC541E comes in a standard 20-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to integrate into various circuit designs. Check with authorized distributors for availability and bulk ordering options.

Conclusion:

With its robust design, fast performance, and compatibility with a wide voltage range, the CD74AC541E from Texas Instruments stands out as an excellent choice for designers looking to implement a reliable octal buffer/line driver in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess