EN
  • EN
  • DE
  • IT

CD74ACT151M96

Part No CD74ACT151M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIGITAL MUX 8-INPUT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1007302-CD74ACT151M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT151M96 CAD Model

Description

CD74ACT151M96: An Overview

The CD74ACT151M96 is a high-performance CMOS Logic 8-Input Multiplexer from Texas Instruments, renowned for its robust design and versatility in a wide range of digital applications. This device is part of the ACT (Advanced CMOS Technology) family, which offers a balance between speed and power consumption, making it ideal for interfacing with TTL levels.

Key Features

  • Logic Type: 8-Input Multiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package: SOIC-16
  • Speed: Fast propagation delay time
  • Power Consumption: Low power dissipation

Functional Description

The CD74ACT151M96 features a single 8-input multiplexer with three binary control inputs (A, B, and C) and an enable input (E). The binary control inputs select one of the eight data inputs to be routed to the output, while the enable input is used to control the state of the multiplexer. When the enable input is high, the multiplexer is disabled and the output is in a high-impedance state, allowing for the connection of multiple outputs to a common bus without interference.

Applications

Due to its high speed and low power consumption, the CD74ACT151M96 is suitable for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Data multiplexing in communication systems
  • Computer memory address decoding

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the CD74ACT151M96 is no exception. It is designed to meet or exceed the requirements of the joint JEDEC/EIA standard. The device is also characterized for operation from -55°C to 125°C, ensuring performance in extreme conditions.

Ordering Information

The CD74ACT151M96 is supplied in a 16-pin SOIC package and is available in tape and reel format for automated assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5436 $51.6420
225+ $0.4461 $100.3725
350+ $0.4321 $151.2350
480+ $0.4182 $200.7360
620+ $0.4043 $250.6660
830+ $0.3624 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess