EN
  • EN
  • DE

CD74ACT244M

Part No CD74ACT244M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT244
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577435-CD74ACT244M
Ultra Librarian 3D Model Ultra Librarian CD74ACT244M CAD Model

Description

CD74ACT244M Octal Buffer/Line Driver from Texas Instruments

The CD74ACT244M is a high-speed octal buffer and line driver designed to be used in high-performance memory-receiving circuits and is produced by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the ACT family, which stands for Advanced CMOS Technology, providing the device with a perfect balance between speed and power consumption.

The device contains eight non-inverting buffers with 3-state outputs designed to be employed in driving bus lines or buffer memory address registers. The 3-state control gate is a feature that allows the outputs to assume a high impedance state, thus ensuring that multiple outputs can be connected to a bus without the risk of contention.

Each buffer has a specific input-enable (OE) control, which makes it possible to place the output in the high-impedance state or to drive a logic-high or logic-low level on the output. This dual arrangement allows for greater flexibility in controlling the interface to bus lines, peripherals, and other logic circuits.

The CD74ACT244M operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of CMOS technology, such as reduced power consumption and increased noise margin. The device is characterized for operation from -55°C to 125°C, ensuring reliability in a wide range of environmental conditions.

Available in a SOIC-20 package, the CD74ACT244M ensures a small footprint on PCBs, which is essential for modern compact electronic designs. Its packaging is also conducive for automated surface-mount assembly processes, making it a convenient choice for mass production.

Key features of the CD74ACT244M include:

  • Eight non-inverting buffers with 3-state outputs
  • Input-enable controls for each buffer
  • Operating voltage range of 4.5V to 5.5V
  • Compatibility with TTL levels
  • Low power consumption with increased noise margin
  • Wide operating temperature range of -55°C to 125°C
  • Convenient SOIC-20 packaging

The CD74ACT244M is a versatile component that provides a reliable solution for data transmission and buffering in complex digital systems, ensuring signal integrity while maintaining high-speed operation. Its robust design and compatibility with existing technologies make it an excellent choice for a wide range of applications, including computing, networking, and industrial systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9611 $52.8605
130+ $0.7886 $102.5180
200+ $0.7640 $152.8000
275+ $0.7394 $203.3350
350+ $0.7147 $250.1450
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess