EN
  • EN
  • DE

CD74ACT245SM96G4

Part No CD74ACT245SM96G4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal-Bus Transceiver Three-State, Non-Inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160130-CD74ACT245SM96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT245SM96G4 CAD Model

Description

Overview of CD74ACT245SM96G4

The CD74ACT245SM96G4 is a high-speed octal bidirectional transceiver designed by Texas Instruments. This integrated circuit is part of the 'ACT' family, which is known for its advanced high-speed CMOS technology. The CD74ACT245SM96G4 is ideal for facilitating communication between data buses and is optimized for balanced propagation delays and low power consumption.

Key Features

  • Logic Type: Octal Bidirectional Transceiver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
  • Drive Capability: Capable of driving 24mA at the outputs, ensuring robust performance in driving lines or buffers
  • Speed: Fast propagation delays and output transition times to maintain signal integrity
  • Bus Direction Control: Directional control is managed by the DIR input, while output enable (OE) controls the transceiver function
  • Package: Supplied in an SM96G4 package, which is a surface-mount, space-saving design

Applications

The CD74ACT245SM96G4 is versatile and can be used in a variety of digital communication applications, including:

  • Interface between different voltage domains
  • Data exchange between computing systems
  • Bus isolation and buffering in microprocessor or microcontroller-based systems
  • Memory switching in servers and workstations
  • Peripheral driving where high current drive is necessary

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74ACT245SM96G4 is no exception. It is manufactured to the highest standards, ensuring reliable performance in a range of environmental conditions. The device is also characterized for operation from -55°C to 125°C, providing assurance for use in industrial applications.

Conclusion

With its robust design, advanced CMOS technology, and compatibility with TTL levels, the CD74ACT245SM96G4 from Texas Instruments is a superior choice for designers looking to implement reliable and efficient data bus communication in their projects. Its high-speed operation and bidirectional capability make it an essential component in modern digital systems.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,540 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess