EN
  • EN
  • DE

CD74ACT273SM96G4

Part No CD74ACT273SM96G4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal D Flip-Flop with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160138-CD74ACT273SM96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT273SM96G4 CAD Model

Description

Product Overview: Texas Instruments CD74ACT273SM96G4

The CD74ACT273SM96G4 from Texas Instruments is a high-performance CMOS Octal D-Type Flip-Flop with a clear feature, designed to operate in a broad range of applications. This integrated circuit is characterized by its high speed and low power consumption, making it an ideal choice for use in a variety of electronic systems.

Key Features

  • Logic Type: The device is an Octal D-Type Flip-Flop, which means it consists of eight flip-flops that can store data in the form of a binary value (0 or 1).
  • High-Speed Operation: It is part of the 'ACT' family, known for its ability to operate at high speeds, which is essential for applications requiring fast data processing.
  • Low Power Consumption: Despite its high-speed capabilities, the CD74ACT273SM96G4 maintains low power consumption, contributing to energy-efficient designs.
  • Clear Feature: The integrated clear function allows for the immediate clearing of all flip-flops, resetting the device and preparing it for new data.
  • Wide Operating Temperature Range: This device is reliable over a wide temperature range, making it suitable for industrial applications.
  • Surface-Mount Package: Available in a surface-mount package, the CD74ACT273SM96G4 is designed for compact PCB layouts and automated assembly processes.

Applications

Due to its versatility, the CD74ACT273SM96G4 is used in a wide array of applications. It is particularly useful in systems that require temporary storage of data, such as:

  • Buffer registers
  • Data storage and transfer
  • Control registers
  • System clocks

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT273SM96G4 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. For designers and engineers looking for a dependable and efficient octal flip-flop, the CD74ACT273SM96G4 from Texas Instruments is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess