EN
  • EN
  • DE

CD74ACT541M96G4

Part No CD74ACT541M96G4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Buffer/Line Drivers, 3-state
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1160146-CD74ACT541M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74ACT541M96G4 CAD Model

Description

CD74ACT541M96G4 Octal Buffer/Line Driver from Texas Instruments

The CD74ACT541M96G4 is a high-performance, octal buffer and line driver designed to provide high-speed data transmission and buffering with three-state outputs. Manufactured by Texas Instruments, this integrated circuit is part of the ACT family, which is known for its advanced high-speed CMOS technology. The device is ideal for driving bus lines or buffer memory address registers while maintaining full input and output structure flexibility.

Featuring eight non-inverting buffers with 3-state outputs, the CD74ACT541M96G4 ensures that multiple units can be connected to the same bus line for efficient data flow without interference. This makes it perfect for applications in bus-oriented systems where high data integrity is crucial.

The device operates over a wide voltage range of 4.5V to 5.5V, which allows it to be used in various digital environments. Furthermore, its inputs are compatible with TTL levels, which means it can be easily interfaced with older technology, ensuring a smooth transition in mixed-technology systems.

With a robust design, the CD74ACT541M96G4 features high drive current outputs which can sink 24mA and source 24mA, providing excellent output drive capabilities. This is particularly useful for driving capacitive loads or low-impedance inputs, ensuring reliable operation even in demanding conditions.

For ease of implementation, this device comes in a 20-pin SOIC package, making it suitable for surface mount technology (SMT) and offering a compact solution for space-constrained applications. The part number suffix M96G4 indicates the packaging and temperature grade, ensuring that users select the appropriate version for their specific requirements.

With its fast propagation delays and minimized power consumption during operation, the CD74ACT541M96G4 is an excellent choice for high-speed data transmission and buffering applications. Texas Instruments' commitment to quality ensures that this device meets the stringent requirements of the electronics industry, making it a reliable choice for designers and engineers looking to enhance their digital systems.

Overall, the CD74ACT541M96G4 is a versatile, high-performance octal buffer/line driver that combines speed, power efficiency, and robust output drive capabilities, making it an essential component in a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7890 $51.2850
155+ $0.6474 $100.3470
240+ $0.6272 $150.5280
330+ $0.6070 $200.3100
430+ $0.5867 $252.2810
575+ $0.5260 $302.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess