Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 110MHz
Max Propagation Delay @ V, Max CL 11.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 050152-CD74ACT574E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT574E CAD Model

Description

CD74ACT574E

The CD74ACT574E is an octal D-type flip-flop with a direct resetting capability, making it ideal for simple and complex sequential logic applications. The device is designed to deliver high-speed operation with robust signal integrity.

  • Applications/Projects:
    • Data Registering
    • Frequency Dividers
    • Counter Systems
    • Control System Interfacing
  • Features & Benefits:
    • High-speed operations with low-power consumption
    • 3-state outputs supporting bus systems
    • Direct clear function for flexible control
    • TTL-compatible inputs for easy design integration
  • Additional Details:
    • Package: PDIP-20
    • Operating temperature: 0°C to +70°C
    • Support for synchronous operation

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to $0.2084
ECAD model for SN74LVC1G175DBVT
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.7241
ECAD model for SN74AUP1G80DBVTG4
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.5248
ECAD model for SN74HC574NS
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to $1.3184
ECAD model for 74LCX16374GX
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention