Product Overview: CD74FCT842AM from Texas Instruments
The CD74FCT842AM is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 10-bit buffer/line driver designed by Texas Instruments to meet the rigorous demands of today's fast-paced and high-density digital systems. This integrated circuit is part of the FCT (Fast CMOS Technology) family, which is known for its robustness and high-speed operation. The CD74FCT842AM is particularly suitable for driving bus lines or buffer memory address registers due to its high drive and low output impedance.
Key Features
- High-Speed Operation: The device is capable of operating at high frequencies, making it suitable for high-speed data transmission and processing applications.
- Low Power Consumption: It utilizes CMOS technology, which ensures low power dissipation compared to other logic families, making it ideal for power-sensitive designs.
- High Drive: With its high current drive capability, the CD74FCT842AM can drive heavily loaded bus lines with minimal signal degradation, ensuring signal integrity.
- 3-State Outputs: The 3-state outputs allow for connection to a common bus, which can be effectively disabled to allow for multiple devices to share the same lines.
Applications
The CD74FCT842AM is versatile and can be used in a variety of applications, including:
- Buffering and driving bus lines in servers and high-performance computing systems.
- Memory address driving for high-speed data storage and retrieval systems.
- Interface between different digital systems that require high-speed data transfer.
Product Specifications
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: 1
- Number of Bits per Element: 10
- Output Type: 3-State
- Mounting Type: Surface Mount
- Package / Case: SOIC-24
- Operating Temperature: -55°C to +125°C
Overall, the CD74FCT842AM from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital systems for speed and power performance. With its combination of high-speed operation, low power consumption, and robust drive capabilities, this buffer/line driver is an excellent choice for modern electronic applications.