EN
  • EN
  • DE

CD74HC164MT

Part No CD74HC164MT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT HS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028354-CD74HC164MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC164MT CAD Model

Description

Product Overview: CD74HC164MT from Texas Instruments

The CD74HC164MT is a high-speed, CMOS 8-bit serial-in/parallel-out shift register designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the HC family, which is well-known for its high noise immunity and low power consumption. The CD74HC164MT is specifically engineered to deliver reliable performance in a wide range of digital applications, making it an ideal choice for designers looking to enhance their systems with efficient data handling capabilities.

Key Features

  • Logic Type: 8-bit Serial-In, Parallel-Out Shift Register
  • Operating Voltage: 2 V to 6 V, accommodating a variety of logic levels and making it suitable for battery-operated devices.
  • High-Speed Operation: Capable of shifting at clock frequencies up to 50 MHz, ensuring swift data processing and transfer.
  • Low Power Consumption: Characteristic of the HC series, the CD74HC164MT minimizes power usage, which is critical for portable and power-sensitive applications.
  • Output Drive Capability: Provides standard outputs with the ability to drive up to 10 LSTTL loads, allowing for direct interfacing with TTL logic levels.
  • Package: Supplied in a surface-mount package, specifically an SOIC-14 (Small Outline Integrated Circuit), it is suitable for compact PCB designs.

Applications

The versatility of the CD74HC164MT shift register makes it an excellent component for a wide array of electronic systems. It is commonly used in:

  • Data acquisition systems
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems
  • LED displays and indicator interfaces

Quality and Reliability

As with all Texas Instruments products, the CD74HC164MT is designed to meet the highest standards of quality and reliability. It is fabricated using TI's advanced silicon-gate CMOS technology, which provides a robust and durable IC capable of operating in a broad range of environmental conditions. Furthermore, it is compliant with the RoHS directive, making it an environmentally responsible choice for electronic design.

In summary, the CD74HC164MT from Texas Instruments offers designers a blend of speed, efficiency, and reliability in a compact package, making it an excellent choice for enhancing the performance of digital systems.

You May Also Be Interested in

Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1702 $52.6590
105+ $0.9602 $100.8210
165+ $0.9302 $153.4830
225+ $0.9002 $202.5450
290+ $0.8702 $252.3580
385+ $0.7802 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess