EN
  • EN
  • DE

CD74HC173M96

Part No CD74HC173M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Quad D-Type Flip-Flop, Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 34ns @ 6V, 50pF
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160212-CD74HC173M96
Manufacturer Homepage www.ti.com
Family Name CD74HC173
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC173M96 CAD Model

Description

Product Overview: CD74HC173M96

The CD74HC173M96 is a high-speed CMOS logic Quad D-Type Flip-Flop with a clear function, manufactured by Texas Instruments. This integrated circuit is designed to be used in a variety of digital applications where the storage of data is necessary. It is part of the HC family which is characterized by the high speed and low power consumption similar to LS-TTL (Low Power Schottky Transistor-Transistor Logic).

Key Features

  • Logic Type: Quad D-Type Flip-Flop with clear
  • Operating Voltage: 2V to 6V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 13 ns at 4.5V, 18 ns at 6V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • RoHS: Compliant

Product Applications

The CD74HC173M96 is suitable for a wide range of applications in the electronics industry. Its primary use is to store data in digital systems. Some common applications include:

  • Registers
  • Counters
  • Control circuits
  • Memory storage devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC173M96 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is tested rigorously to ensure it meets the specified parameters and can withstand extreme conditions.

Environmental Compliance

The CD74HC173M96 adheres to environmental standards and regulations. It is RoHS compliant, ensuring that it is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

With its robust design, low power consumption, and high-speed operation, the CD74HC173M96 from Texas Instruments is an ideal choice for designers looking for a reliable and efficient data storage solution.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4507 $51.8305
275+ $0.3699 $101.7225
420+ $0.3583 $150.4860
580+ $0.3467 $201.0860
750+ $0.3352 $251.4000
1,000+ $0.3005 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess