EN
  • EN
  • DE

CD74HC192PW

Part No CD74HC192PW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC PRESET SYNC 4-BIT HS 16TSSOP / High-Speed CMOS Logic Presettable Synchronous 4-Bit Up/Down Counters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24MHZ
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series 74HC192
Manufacturer Pack Quantity 1,710
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807789-CD74HC192PW
Ultra Librarian 3D Model Ultra Librarian CD74HC192PW CAD Model

Description

Product Overview: CD74HC192PW from Texas Instruments

The CD74HC192PW is a high-speed silicon-gate CMOS Presettable Synchronous 4-Bit Binary Up/Down Counter designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC family, known for its high noise immunity and low power consumption. The CD74HC192PW is a versatile device that is used in a wide array of applications ranging from control counters to frequency dividers and system clocks.

Key Features

  • Synchronous Counting: The counter operations are synchronized by the clock input, ensuring precise timing and control over counting sequences.
  • Up/Down Counting Capability: This device can count both up and down, providing flexibility in its application for various counting operations.
  • Presettable: The counter can be preset to any desired value using the parallel load inputs, allowing for quick initialization or reset to a specific count state.
  • Carry Output: The CD74HC192PW features a carry output for cascading multiple counters, enabling the creation of counters with more than 4 bits.
  • Low Power Consumption: As a member of the CMOS family, this device has a significantly reduced power draw, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 2V to 6V, accommodating various logic levels and system requirements.

Applications

The CD74HC192PW's robust feature set makes it ideal for use in:

  • Industrial control systems
  • Automated test equipment
  • Programmable logic controllers
  • Robotics
  • Consumer electronics

Package and Quality

The CD74HC192PW is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this component meets stringent industry specifications for performance and durability.

Ordering Information

To order the CD74HC192PW or obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the correct product code for accurate ordering and to verify compatibility with your application's technical requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess