EN
  • EN
  • DE

CD74HC237MT

Part No CD74HC237MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378140-CD74HC237MT
Ultra Librarian 3D Model Ultra Librarian CD74HC237MT CAD Model

Description

Product Overview: CD74HC237MT from Texas Instruments

The CD74HC237MT is a high-speed CMOS logic 3-to-8 line decoder/demultiplexer with address latches manufactured by Texas Instruments. This integrated circuit is designed to facilitate the distribution of digital signals within a system by decoding three binary input signals into one of eight mutually exclusive outputs. The device is particularly suitable for implementing non-inverting decoders and demultiplexers with a wide range of applications in modern electronics.

The CD74HC237MT operates with a 2V to 6V power supply range, making it compatible with standard TTL levels while offering the low power consumption characteristic of CMOS integrated circuits. This feature allows for seamless integration into both portable and fixed power-sensitive applications.

Equipped with latch storage capability, the device can store an address on the chip with the help of the latch enable (LE) input, ensuring the output remains stable and unchanged even when the address inputs change. Furthermore, the CD74HC237MT features an active low memory enable (E1) and two active high memory enables (E2, E3) inputs, which must be satisfied to enable the device's decoding function.

Texas Instruments' CD74HC237MT is offered in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. The device is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

The CD74HC237MT is an essential component for designers looking to manage multiple data lines or require a means to select among multiple input signals. Its high noise immunity and low power consumption make it an excellent choice for a variety of applications, including computer systems, data multiplexing, signal routing, and memory address decoding.

Texas Instruments' commitment to quality and reliability is evident in the CD74HC237MT, making it a trustworthy and efficient solution for your digital decoding needs.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7504 $52.5280
165+ $0.6158 $101.6070
255+ $0.5965 $152.1075
350+ $0.5773 $202.0550
450+ $0.5580 $251.1000
600+ $0.5003 $300.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess