EN
  • EN
  • DE
  • IT

CD74HC253M

Part No CD74HC253M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 4-INPUT MUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765418-CD74HC253M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC253M CAD Model

Description

Product Overview: CD74HC253M Dual 4-Input Multiplexer from Texas Instruments

The CD74HC253M is a high-speed CMOS logic dual 4-input multiplexer with 3-state outputs, designed and manufactured by Texas Instruments. This multiplexer is part of the HC family, which is well-known for its robust performance, low power consumption, and wide operating voltage range. The CD74HC253M is a versatile component that is essential in various digital applications where multiple data selection and routing are required.

Key Features

  • Versatile Functionality: The device features two individual 4-input multiplexers with common select inputs and separate enable inputs, allowing for flexible data management and control.
  • Wide Operating Voltage: It operates at a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Output Drive: The CD74HC253M can drive up to 15 LSTTL loads, which is indicative of its high output current capability.
  • Low Power Consumption: Its low power consumption is a hallmark of the HC series, ensuring energy efficiency in the systems where it is deployed.
  • 3-State Outputs: The 3-state outputs make it possible to connect multiple devices to a common bus without interference, which is critical in bus-oriented systems.

Applications

The CD74HC253M is suitable for a wide range of digital applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and measurement systems

Technical Specifications

With an operating temperature range from -55°C to +125°C, the CD74HC253M is built to perform reliably in extreme conditions. It is available in a 16-pin SOIC package and is RoHS compliant, catering to environmental standards.

Ordering and Packaging

The CD74HC253M is supplied in a tube or tape and reel, facilitating easy integration into manufacturing processes. The product's part number is CD74HC253M96 when ordered in tape and reel packaging, ensuring precision and protection during transportation and storage.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5183 $51.8300
240+ $0.4253 $102.0720
365+ $0.4120 $150.3800
505+ $0.3987 $201.3435
650+ $0.3855 $250.5750
870+ $0.3456 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess