EN
  • EN
  • DE
  • IT

CD74HC4015M

Part No CD74HC4015M
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC DUAL STATIC SHFT REG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Shift Shift Register Element Bit 16-SOIC
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33081-5, CD74HC4015M-ND, CD74HC4015ME4, CD74HC4015ME4-ND, CD74HC4015MG4, CD74HC4015MG4-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866160-CD74HC4015M
Ultra Librarian 3D Model Ultra Librarian CD74HC4015M CAD Model

Description

CD74HC4015M Dual 4-Stage Static Shift Register by Texas Instruments

The CD74HC4015M is a high-performance, CMOS logic family dual 4-stage static shift register designed by Texas Instruments. This integrated circuit is engineered to deliver exceptional functionality for a wide array of digital applications. Its versatility and reliability make it a go-to component for designers looking to implement efficient data storage and transfer mechanisms in their circuits.

Key Features:

  • High-Speed Performance: The CD74HC4015M operates at high speed, ensuring quick data processing and transfer, which is crucial for applications requiring fast data handling.
  • Low Power Consumption: As part of the CMOS family, it boasts low power dissipation, making it suitable for battery-powered and energy-sensitive designs.
  • Dual 4-Stage Shift Registers: This device contains two independent 4-stage serial-input/parallel-output shift registers, allowing for flexible data management within a single package.
  • Wide Operating Voltage Range: It features a broad operating voltage range from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with other logic families.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is built into the CD74HC4015M, providing stable performance in electrically noisy environments.
  • Multiple Package Options: Available in SOIC package, it offers ease of integration into surface-mount technology (SMT) based PCB designs.

Applications:

The CD74HC4015M is ideal for a diverse range of digital applications, including but not limited to:

  • Serial-to-parallel data conversion
  • Remote data buffering
  • Signal delay lines
  • Sequential logic operations

Quality and Reliability:

As with all Texas Instruments products, the CD74HC4015M is manufactured to the highest quality standards, ensuring reliability and performance consistency. Whether for industrial, commercial, or consumer electronics, this shift register is designed to meet rigorous demands of modern electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or consult the CD74HC4015M datasheet.

You May Also Be Interested in

Texas Instruments
CMOS DUAL 4-STAGE STATIC SHIFT R
Lowest to $4.1572
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $7.6141
Harris Corporation
PARALLEL IN PARALLEL OUT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $14.6841
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $95.9502
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $6.7184
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2976

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5387 $61.5480
90+ $1.2625 $113.6250
140+ $1.2230 $171.2200
190+ $1.1836 $224.8840
245+ $1.1441 $280.3045
330+ $1.0258 $338.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess