EN
  • EN
  • DE

CD74HC4040M96E4

Part No CD74HC4040M96E4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High Speed CMOS Logic 12-Stage Binary Counter 16-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Negative Edge
Contact Plating Gold
Direction Unidirectional
Frequency 35 MHz
Lead Free Yes
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 12
Number of Bits per Element 12
Number of Elements 1
Number of Pins 16
Packaging Tape & Reel (TR)
Propagation Delay 255 ns
Quiescent Current 8 µA
Radiation Hardening No
Reset Asynchronous
RoHS Compliant
Turn-On Delay Time 255 ns
Weight 141.690917 mg
Win Source Part Number 1051622-CD74HC4040M96E4
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC4040M96E4 CAD Model

Description

CD74HC4040M96E4 - High-Speed CMOS Logic 12-Stage Binary Counter

The CD74HC4040M96E4 is a high-speed, CMOS logic 12-stage binary counter produced by Texas Instruments, designed for use in a wide array of electronic applications requiring reliable and precise counting solutions. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it an ideal choice for battery-operated and portable devices.

Key Features:

  • Counting Sequence: The device features a 12-stage ripple carry binary counter, which allows for long count sequences and frequency division of the input clock.
  • High-Speed Operation: It is capable of operating at high speeds, with a typical clock frequency of up to 30MHz at 5V, ensuring swift and responsive performance in time-sensitive applications.
  • Wide Operating Voltage: The CD74HC4040M96E4 operates over a broad voltage range from 2V to 6V, providing flexibility in various system voltage levels.
  • Low Power Consumption: The device boasts low power features inherent to the CMOS technology, resulting in reduced power requirements and longer battery life in portable applications.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, which means it can directly interface with TTL logic levels, enabling easy integration into mixed-technology systems.

Applications:

The CD74HC4040M96E4 is versatile and can be used in a variety of applications including:

  • Time delay circuits
  • Counter circuits in digital clocks, timers, and frequency dividers
  • Sequential control logic
  • Automated industrial processes
  • Consumer electronics

Package and Quality:

This particular model, CD74HC4040M96E4, is available in a surface-mount SOIC-16 package, which is suitable for automated assembly processes. Additionally, the product adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance consistency in the field.

Overall, the CD74HC4040M96E4 from Texas Instruments is a robust and efficient solution for designers looking for a high-performance binary counter with low power consumption and high noise immunity.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,992 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess