EN
  • EN
  • DE

CD74HC4046ANSR

Part No CD74HC4046ANSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Phase Lock Loop (PLL) IC 38MHz 1 16-SOIC (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74HC4046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD74HC4046ANSRE4-NDR, -296-29115-1-ND, CD74HC4046ANSR-ND, CD74HC4046ANSRG4, -CD74HC4046ANSRG4-NDR, CD74HC4046ANSRG4-ND, 296-29115-6, 296-29115-1, 296-29115-2, -CD74HC4046ANSR-NDR, -CD74HC4046ANSRG4, -CD74HC4046ANSRE4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915155-CD74HC4046ANSR
Ultra Librarian 3D Model Ultra Librarian CD74HC4046ANSR CAD Model

Description

Product Overview: CD74HC4046ANSR from Texas Instruments

The CD74HC4046ANSR is a high-performance, silicon-gate CMOS device that encompasses a wealth of features tailored to meet the stringent requirements of modern electronic systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this chip is a testament to the company's commitment to providing innovative and reliable components for a broad range of applications.

Key Features:

  • High-Frequency Phase-Locked Loop (PLL): The CD74HC4046ANSR boasts a versatile phase-locked loop circuit that is capable of operating at high frequencies. This makes it an ideal choice for applications requiring precise frequency control and synchronization, such as data communication, radio systems, and signal processing.
  • Voltage-Controlled Oscillator (VCO): The integrated VCO provides a stable and adjustable frequency output, which can be modulated by an external voltage. This feature is essential for frequency synthesis and modulation in various electronic circuits.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, the CD74HC4046ANSR is versatile and suitable for interfacing with both TTL and CMOS logic levels, ensuring compatibility with a wide array of digital systems.
  • Low Power Consumption: The device is designed to have low power dissipation, making it an excellent choice for battery-operated devices or power-sensitive applications.
  • Multiple Phase Comparators: It includes three phase comparators with different characteristics, giving designers the flexibility to choose the optimal comparator for their specific application requirements.

Applications:

The CD74HC4046ANSR is adept at serving a multitude of applications, including but not limited to:

  • Frequency synthesis and management
  • Wireless communication systems
  • Signal modulation and demodulation
  • Function generators
  • Telecommunication equipment

With its robust design and flexibility, the CD74HC4046ANSR from Texas Instruments is a valuable component for engineers and designers who demand high-quality and performance in their phase-locked loop circuits. Whether for consumer electronics, industrial instrumentation, or communication infrastructure, this device provides the reliability and functionality necessary to meet the challenges of today's advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5890 $55.6150
80+ $1.3038 $104.3040
120+ $1.2630 $151.5600
165+ $1.2223 $201.6795
215+ $1.1815 $254.0225
285+ $1.0593 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess