EN
  • EN
  • DE

CD74HC4050M

Part No CD74HC4050M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4050
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577586-CD74HC4050M
Ultra Librarian 3D Model Ultra Librarian CD74HC4050M CAD Model

Description

CD74HC4050M High-Speed CMOS Logic Hex Buffer and Line Driver

The CD74HC4050M is a high-speed CMOS logic hex buffer and line driver designed to interface with high-voltage input signals to low-voltage CMOS logic at data rates up to 10 Mbps. Manufactured by Texas Instruments, this device is part of their high-speed CMOS range that offers a blend of speed and robust performance.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: Six
  • Number of Bits per Element: One
  • Input Voltage Range: 2V to 6V
  • High-to-Low Level Logic Conversion: Makes it suitable for interfacing with high-voltage systems.
  • Operating Temperature Range: -55°C to 125°C, suitable for various environmental conditions.
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Propagation Delay Time: 165 ns at 2V, 40 ns at 4.5V, 33 ns at 6V

Applications:

The CD74HC4050M is ideal for a range of applications where logic level shifting is required, especially when interfacing between systems operating at different voltage levels. Common applications include:

  • Logic level translation for microprocessors
  • Memory interfacing
  • Data acquisition systems
  • Signal buffering

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC4050M is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected for professional electronic components. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

Ordering Information:

The CD74HC4050M is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
325+ $0.3116 $101.2700
500+ $0.3011 $150.5500
715+ $0.2800 $200.2000
930+ $0.2695 $250.6350
1,160+ $0.2590 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess