The CD74HC4050MT is a high-speed CMOS Logic Hex Buffer and Line Driver designed to meet the demanding requirements of today's fast-paced electronics industry. Manufactured by Texas Instruments, this integrated circuit offers a robust solution for buffering and driving bus lines or buffer memory address registers. It is a part of Texas Instruments' 74HC series, known for combining the speed of LSTTL with the low power consumption of CMOS technology.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Line Driver
- Supply Voltage Range: 2V to 6V
- Output Current: High 5.2 mA, Low -5.2 mA
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
- Operating Temperature: -55°C to 125°C
- Logic Level - High: 2.3V at 4.5V
- Logic Level - Low: 1.35V at 4.5V
- No. of Pins: 16 Pins
Performance Advantages
The CD74HC4050MT provides a high degree of immunity to noise, which makes it suitable for applications that require stable operation in a noisy environment. Its wide supply voltage range allows it to interface with both 5V and 3.3V logic levels, making it versatile for mixed-voltage applications. The device also features balanced propagation delays and low input capacitance, which contribute to its high-speed operation.
Applications
Common applications for the CD74HC4050MT include signal buffering, driving bus lines, and interfacing between mismatched voltage domains. It is especially useful in applications where high noise immunity and low power consumption are required. The device is also suitable for use in systems that need to meet strict standards for data integrity and reliability, such as industrial controls, telecommunications equipment, and high-speed data processing systems.
With Texas Instruments' reputation for quality and reliability, the CD74HC4050MT is an excellent choice for designers looking to create robust, high-performance electronic systems.