EN
  • EN
  • DE
  • IT

CD74HC4051QM96G4Q1

Part No CD74HC4051QM96G4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-24701-1-ND, 296-24701-1, 296-24701-2, -CD74HC4051QM96G4Q1-NDR, 296-24701-6, CD74HC4051QM96G4Q1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915157-CD74HC4051QM96G4Q1
Ultra Librarian 3D Model Ultra Librarian CD74HC4051QM96G4Q1 CAD Model

Description

CD74HC4051QM96G4Q1 - High-Speed CMOS Logic 8-Channel Analog Multiplexer/Demultiplexer

The CD74HC4051QM96G4Q1 is a high-performance, silicon-gate CMOS device from Texas Instruments that combines low power consumption with high speed. This versatile component is an 8-channel multiplexer/demultiplexer that offers a wide range of digital and analog signal switching capabilities, making it ideal for a variety of applications in the fields of telecommunication, data acquisition, and signal routing.

Key Features:

  • Versatility: The device can function as either a multiplexer or a demultiplexer, providing flexibility in application design. It features a single 8-channel (1-of-8) configuration, which can be easily controlled through digital signals.
  • High Speed: As part of the high-speed CMOS range, this component ensures rapid signal switching, minimizing delay and enhancing overall system performance.
  • Low Power Consumption: The CD74HC4051QM96G4Q1 is optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage: It can operate over a broad voltage range from 2V to 6V, providing compatibility with various logic levels and allowing for use in diverse system environments.
  • Logic-Level Conversion: Its ability to handle different logic levels makes it excellent for interfacing between systems operating at different voltages.
  • Enhanced Durability: The device is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme temperature conditions.

Applications:

  • Data acquisition systems
  • Analog signal routing
  • Communication systems
  • Test equipment
  • Signal processing

With its robust design and compatibility with the industry-standard 16-pin surface-mount package, the CD74HC4051QM96G4Q1 is easy to integrate into existing designs. Texas Instruments' commitment to quality ensures that this component meets the highest standards, providing reliable and consistent performance for your electronic designs.

Whether you're designing complex communication systems or simple signal routing applications, the CD74HC4051QM96G4Q1 from Texas Instruments offers the functionality and performance needed to meet your requirements.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5154 $51.5400
240+ $0.4229 $101.4960
370+ $0.4097 $151.5890
505+ $0.3965 $200.2325
655+ $0.3833 $251.0615
875+ $0.3436 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,510 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess