EN
  • EN
  • DE

CD74HC4051QPWRQ1

Part No CD74HC4051QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±1 V to 5 V
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 400nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1028407-CD74HC4051QPWRQ1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian CD74HC4051QPWRQ1 CAD Model

Description

Product Overview: CD74HC4051QPWRQ1 from Texas Instruments

The CD74HC4051QPWRQ1 is a high-performance CMOS logic integrated circuit from Texas Instruments, designed to provide efficient analog multiplexing and demultiplexing capabilities. This device is part of the HC family, which is recognized for its high speed and low power consumption, making it suitable for a wide range of automotive and industrial applications.

The CD74HC4051QPWRQ1 features an 8-channel multiplexer/demultiplexer that can handle both digital and analog signals. This versatility allows for the routing of eight separate inputs to a single common output or vice versa, depending on the mode of operation. The analog inputs/outputs (I/O) can handle a range from -5V to +5V, and the digital select inputs are compatible with standard CMOS outputs.

This multiplexer is designed with an on-resistance profile that is relatively flat over the full analog input range, ensuring minimal signal distortion. It also boasts a low "on" resistance and a low crosstalk between switches. Additionally, the CD74HC4051QPWRQ1 has a low off leakage current, contributing to the overall high precision of the device in various signal routing applications.

One of the key features of the CD74HC4051QPWRQ1 is its automotive qualification, as indicated by the "Q1" suffix in its product name. This means that it meets the stringent quality standards required for automotive applications, such as robustness and reliability under extreme conditions. The device is also provided in a TSSOP (Thin Shrink Small Outline Package), which is beneficial for space-constrained applications.

The CD74HC4051QPWRQ1 is suitable for a variety of uses, including signal gating, analog-to-digital conversion, data acquisition systems, and communication systems. Its ability to handle multiple signal types and maintain signal integrity makes it a valuable component in complex electronic systems.

Overall, Texas Instruments' CD74HC4051QPWRQ1 is a highly reliable and versatile multiplexer/demultiplexer that offers a combination of performance, power efficiency, and automotive-grade reliability, making it a top choice for designers looking to optimize their analog signal processing in automotive and industrial environments.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3129 $50.0640
390+ $0.2568 $100.1520
605+ $0.2487 $150.4635
835+ $0.2407 $200.9845
1,075+ $0.2327 $250.1525
1,440+ $0.2086 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,577 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess