EN
  • EN
  • DE

CD74HC4053PWTG4

Part No CD74HC4053PWTG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 16-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 200 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Dual Supply Voltage 3 V
Lead Free Contains Lead
Logic Function Demultiplexer, Multiplexer
Max Dual Supply Voltage 5 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 16 µA
Number of Channels 2
Number of Inputs 6
Number of Outputs 3
Number of Pins 16
Packaging Tape and Reel
Propagation Delay 8 ns
Resistance 130 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration DPST
Turn-Off Delay Time 210 ns
Turn-On Delay Time 220 ns
Weight 61.887009 mg
Win Source Part Number 1051624-CD74HC4053PWTG4
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC4053PWTG4 CAD Model

Description

The CD74HC4053PWTG4 is a high-speed CMOS device that combines the low quiescent power consumption and high noise immunity characteristic of CMOS devices with the wide operating voltage range of standard bipolar integrated circuits. Manufactured by Texas Instruments, this device is an analog multiplexer/demultiplexer that is part of the HC and HCT logic families.

Key Features

  • Wide Operating Voltage Range: The device is designed to operate from 2V to 6V, making it suitable for a variety of applications across different voltage levels.
  • Low Power Consumption: With its CMOS technology, it has a significantly low power consumption, which is ideal for battery-operated and power-sensitive devices.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high degree of immunity to electrical noise, which is crucial for stable operation in electrically noisy environments.
  • Multiple Configuration Options: The CD74HC4053PWTG4 can be used as a triple 2-channel multiplexer/demultiplexer, providing flexibility in application design.
  • Off-State Isolation Feature: In the off state, the device isolates the signal at any channel, which prevents unwanted signal transmission and preserves signal integrity.
  • Low "ON" Resistance: The device has a low "on" resistance, which minimizes signal attenuation when the switch is closed.
  • Lead-Free and RoHS Compliant: The device adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The CD74HC4053PWTG4 is versatile and can be used in a variety of applications, including signal gating, multiplexing, demultiplexing, and signal routing in systems such as:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Analog/Digital Multiplexing

Package and Quality

The device is available in a TSSOP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for the CD74HC4053PWTG4.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4512 $51.8880
275+ $0.3702 $101.8050
420+ $0.3586 $150.6120
580+ $0.3471 $201.3180
750+ $0.3355 $251.6250
1,000+ $0.3008 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,580 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess